PN5826 is an NPN bipolar transistor in a TO-92 case, intended for amplification and switching applications. It has a collector-base voltage rating of 50 V, a collector-emitter voltage rating of 40 V, and a collector current of 2.0 A. With a minimum hFE of 150 at VCE = 5.0 V and IC = 2.0 mA, it offers moderate current gain. The saturation voltage is 0.125 V at IC = 10 mA and IB = 2.0 mA, and the collector-off current is 50 nA at VCB = 40 V. The transistor has a collector-emitter off capacitance of 4.0 pF and a transition frequency of 90 MHz. It complies with RoHS standards as indicated by the PBFREE suffix for lead-free plating.
TH TRANSISTOR-SMALL SIGNAL (<=1A
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 1514-PN5826PBFREE-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | NPN |