PN5143 is a PNP silicon epitaxial base transistor in TO-92 case for amplification and switching applications, with a collector-base voltage of 20 V, collector-emitter voltage of 20 V, emitter-base voltage of 4.0 V, and continuous collector current of 50 mA. It has a minimum hFE of 30 at 1.0 mA collector current and 50 mA collector-emitter saturation voltage, a maximum collector cutoff current of 50 nA at 12 V collector-base voltage, and a transition frequency of 200 MHz. The device is available in lead-form, ammopack, or tape-and-reel packaging.
TH TRANSISTOR-SMALL SIGNAL (<=1A
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 1514-PN5143TIN/LEAD-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | PNP |