PN5143 is a PNP bipolar transistor in TO-92 case for amplification and switching applications, with a collector-emitter voltage of 20 V, collector-base voltage of 20 V, emitter-base voltage of 4.0 V, and maximum collector current of 50 mA. It has a DC current gain (hFE) range of 30 to 400 at 1.0 mA collector current and 10 V collector-emitter voltage, with a maximum saturation voltage of 2.0 V at 10 mA collector current. It features a transition frequency of 300 MHz and a turn-off time of 200 ns. The part is rated for operation in standard ambient conditions and meets RoHS compliance when ordered with the PBFREE suffix.
TH TRANSISTOR-SMALL SIGNAL (<=1A
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 1514-PN5143PBFREE-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | PNP |