PN5142 is a PNP bipolar transistor in TO-92 case with EBC lead configuration, rated for a collector-base voltage of 20 V, collector-emitter voltage of 20 V, and emitter-base voltage of 4.0 V. It has a maximum collector current of 50 mA, a DC current gain (hFE) ranging from 30 to 400 at a collector current of 1.0 mA and collector-emitter voltage of 10 V, and a collector-emitter saturation voltage of 2.0 V at 50 mA. The transistor exhibits a collector-off current of 50 nA at 20 V, a collector-base capacitance of 10 pF, a transition frequency of 200 MHz, and is designed for amplification and switching applications. It is available with tin/lead plating as indicated by the TIN/LEAD suffix.
TH TRANSISTOR-SMALL SIGNAL (<=1A
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 1514-PN5142TIN/LEAD-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | PNP |