PN5138 is a PNP bipolar junction transistor for amplification and switching, housed in a TO-92 case with EBC lead configuration. It has a collector-emitter voltage rating of 30 V, a collector-base voltage rating of 30 V, and an emitter-base voltage rating of 5.0 V. The device has a maximum collector current of 10 mA, a DC current gain (hFE) range of 50 to 800 at 10 mA collector current, a collector-emitter saturation voltage of 0.30 V at 10 mA, and a collector-base capacitance of 7.0 pF. It operates with a transition frequency of 30 MHz and meets RoHS standards.
Bipolar Transistors - BJT PNP Gen Pur SW
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | PN5138 |
| Product Name | Bipolar Transistors - BJT |