The PN5138 is a PNP silicon transistor in a TO-92 package for general-purpose amplifier applications, with a collector-base voltage rating of 30 V, collector-emitter voltage of 30 V, continuous collector current of 500 mA, and power dissipation of 625 mW. It has an operating and storage junction temperature range of -65 to +150 °C and thermal resistance of 200 °C/W. The device meets RoHS compliance when ordered with the PBFREE suffix.
30V 500MA 625MW TH TRANSISTOR-SM
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 1514-PN5138TREPBFREETR-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | PNP |