NPN low noise bipolar transistor in TO-92 case with a collector-base voltage of 20 V, collector-emitter voltage of 18 V, emitter-base voltage of 3.0 V, DC current gain (hFE) ranging from 60 to 1,000 at 5.0 V and 1.0 mA, collector current of 1.0 mA, collector-emitter saturation voltage of 0.40 V, collector cutoff current of 50 nA, transition frequency of 40 MHz, and noise figure of 3.0 dB.
Bipolar Transistors - BJT NPN LOW NOISE 20V
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | PN5133 |
| Product Name | Bipolar Transistors - BJT |