The PN4393 is an N-channel silicon JFET designed for analog switching and chopper applications, housed in a TO-92 case. It has a gate-drain and gate-source voltage rating of 40 V, a maximum gate current of 50 mA, and a power dissipation of 625 mW. The drain-source on-resistance is up to 100 Ω at VGS=0 and ID=1.0 mA. The pinch-off voltage ranges from 0.5 V to 3.0 V, and the zero-bias drain current (IDSS) is between 5.0 mA and 30 mA at VDS=20 V. Operating and storage junction temperatures range from -65°C to +150°C.
.5V 3V 50MA 625MW TH JFET N CHAN
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 1514-PN4393PBFREE-ND |
| Product Name | JFETs |
| Polarity | N-Channel |