The PN4392 is an N-channel silicon JFET designed for analog switching and chopper applications, housed in a TO-92 case. It has a maximum gate-drain and gate-source voltage of 40 V, a gate current limit of 50 mA, and a power dissipation of 625 mW. The drain-source saturation current (IDSS) ranges from 25 to 75 mA at VDS=20 V, with a gate-source cutoff voltage (VGS(OFF)) between 2.0 and 5.0 V. The on-state drain-source voltage (VDS(ON)) is ≤0.4 V at ID=6.0 mA, and the on-resistance (rDS(ON)) is ≤60 Ω at VGS=0 and ID=1.0 mA. Input capacitance (Ciss) is 14 pF at VDS=20 V and f=1.0 MHz. Operating and storage junction temperatures range from -65°C to +150°C.
2V 5V 50MA 625MW TH JFET N CHANN
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 1514-PN4392TRETIN/LEADTR-ND |
| Product Name | JFETs |
| Polarity | N-Channel |