The PN4392 is an N-channel silicon JFET designed for analog switching and chopper applications, housed in a TO-92 package. It has a maximum gate-drain and gate-source voltage of 40 V, a gate current rating of 50 mA, and a power dissipation of 625 mW. The device operates between -65°C and +150°C. Key electrical characteristics include a drain-source saturation current (IDSS) range of 25 to 75 mA at VDS=20 V, a gate-source cutoff voltage (VGS(OFF)) of 2.0 to 5.0 V, and an on-resistance (rDS(ON)) up to 60 © at ID=1.0 mA. Turn-on and turn-off times are specified up to 15 ns and 35 ns respectively, depending on drive conditions. The part meets standard semiconductor reliability requirements but no specific industry standards are cited.
2V 5V 50MA 625MW TH JFET N CHANN
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 1514-PN4392TIN/LEAD-ND |
| Product Name | JFETs |
| Polarity | N-Channel |