The PN4392 is an N-channel silicon JFET designed for analog switching and chopper applications, packaged in a TO-92 case. It has a maximum gate-drain and gate-source voltage of 40 V, a gate current limit of 50 mA, and a power dissipation of 625 mW. The device operates and can be stored within a junction temperature range of -65°C to +150°C. Its drain-source saturation current (IDSS) ranges from 25 mA to 75 mA at VDS=20 V, and the gate-source cutoff voltage (VGS(OFF)) spans from 2.0 V to 5.0 V. Turn-on and turn-off times are specified up to 15 ns and 35 ns respectively, depending on drive conditions. The part meets RoHS compliance as indicated by the PBFREE suffix.
2V 5V 50MA 625MW TH JFET N CHANN
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 1514-PN4392APMPBFREETB-ND |
| Product Name | JFETs |
| Polarity | N-Channel |