The PN4391 is an N-channel silicon JFET designed for analog switching and chopper applications, packaged in a TO-92 case. It has a maximum gate-drain and gate-source voltage of 40 V, a gate current limit of 50 mA, and a power dissipation of 625 mW. Operating and storage junction temperatures range from -65°C to +150°C. Key electrical characteristics include a drain-source saturation current (IDSS) of 50 to 150 mA at VDS=20 V, a gate-source cutoff voltage (VGS(OFF)) of 4.0 to 10 V, and an on-state drain-source voltage (VDS(ON)) of up to 0.4 V at ID=12 mA. Switching times are specified with turn-on delay up to 15 ns and turn-off delay up to 20 ns. This part is available with tin/lead plating as indicated by the TIN/LEAD suffix.
4V 10V 50MA 625MW TH JFET N CHAN
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 1514-PN4391TIN/LEAD-ND |
| Product Name | JFETs |
| Polarity | N-Channel |