Central Semiconductor Corp. TRANSISTORS - Transistors (BJT) - Single - PN4250A PN4250A

Description
Manufacturer: Central Semiconductor Corp Win Source Part Number: 792445-PN4250A Packaging: Bulk Mounting Style: Through Hole Operating Temperature Range: -65°C ~ 150°C (TJ) Package: TO-226-3, TO-92-3 (TO-226AA) Power - Max: 625mW Transistor Type: PNP Family Name: PN4250A Categories: Discrete Semiconductor Products Manufacturer Package: TO-92 Current - Collector (Ic) (Maximum): 500mA Voltage - Collector Emitter Breakdown (Maximum): 60V Vce Saturation (Maximum) @ Ib, Ic: 250mV @ 500μA, 10mA Current - Collector Cutoff (Maximum): 10nA (ICBO) DC Current Gain (hFE) (Minimum) @ Ic, Vce: 250 @ 100μA, 5V Alternative Parts (Cross-Reference): MPS2907A-H-BP; PN4250A_J18Z ; PN4250A_Q; Introduction Date: February 15, 2002 ECCN: EAR99 Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Central Semiconductor Corp Win Source Part Number: 792445-PN4250A Packaging: Bulk Mounting Style: Through Hole Operating Temperature Range: -65°C ~ 150°C (TJ) Package: TO-226-3, TO-92-3 (TO-226AA) Power - Max: 625mW Transistor Type: PNP Family Name: PN4250A Categories: Discrete Semiconductor Products Manufacturer Package: TO-92 Current - Collector (Ic) (Maximum): 500mA Voltage - Collector Emitter Breakdown (Maximum): 60V Vce Saturation (Maximum) @ Ib, Ic: 250mV @ 500μA, 10mA Current - Collector Cutoff (Maximum): 10nA (ICBO) DC Current Gain (hFE) (Minimum) @ Ic, Vce: 250 @ 100μA, 5V Alternative Parts (Cross-Reference): MPS2907A-H-BP; PN4250A_J18Z ; PN4250A_Q; Introduction Date: February 15, 2002 ECCN: EAR99 Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - PN4250A - 792445-PN4250A - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - PN4250A
792445-PN4250A
TRANSISTORS - Transistors (BJT) - Single - PN4250A 792445-PN4250A
Manufacturer: Central Semiconductor Corp Win Source Part Number: 792445-PN4250A Packaging: Bulk Mounting Style: Through Hole Operating Temperature Range: -65°C ~ 150°C (TJ) Package: TO-226-3, TO-92-3 (TO-226AA) Power - Max: 625mW Transistor Type: PNP Family Name: PN4250A Categories: Discrete Semiconductor Products Manufacturer Package: TO-92 Current - Collector (Ic) (Maximum): 500mA Voltage - Collector Emitter Breakdown (Maximum): 60V Vce Saturation (Maximum) @ Ib, Ic: 250mV @ 500μA, 10mA Current - Collector Cutoff (Maximum): 10nA (ICBO) DC Current Gain (hFE) (Minimum) @ Ic, Vce: 250 @ 100μA, 5V Alternative Parts (Cross-Reference): MPS2907A-H-BP; PN4250A_J18Z ; PN4250A_Q; Introduction Date: February 15, 2002 ECCN: EAR99 Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance

Manufacturer: Central Semiconductor Corp
Win Source Part Number: 792445-PN4250A
Packaging: Bulk
Mounting Style: Through Hole
Operating Temperature Range: -65°C ~ 150°C (TJ)
Package: TO-226-3, TO-92-3 (TO-226AA)
Power - Max: 625mW
Transistor Type: PNP
Family Name: PN4250A
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-92
Current - Collector (Ic) (Maximum): 500mA
Voltage - Collector Emitter Breakdown (Maximum): 60V
Vce Saturation (Maximum) @ Ib, Ic: 250mV @ 500μA, 10mA
Current - Collector Cutoff (Maximum): 10nA (ICBO)
DC Current Gain (hFE) (Minimum) @ Ic, Vce: 250 @ 100μA, 5V
Alternative Parts (Cross-Reference): MPS2907A-H-BP; PN4250A_J18Z ; PN4250A_Q;
Introduction Date: February 15, 2002
ECCN: EAR99
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
PN4250A
Bipolar Transistors - BJT PN4250A
Bipolar Transistors - BJT PNP Low Noise

Bipolar Transistors - BJT PNP Low Noise

Buy Now Datasheet
Bipolar Transistors - BJT PNP Low Noise - 154-PN4250A - Utmel Electronic Limited
Hong Kong, China
Bipolar Transistors - BJT PNP Low Noise
154-PN4250A
Bipolar Transistors - BJT PNP Low Noise 154-PN4250A
Bipolar Transistors - BJT PNP Low Noise

Bipolar Transistors - BJT PNP Low Noise

Supplier's Site

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED Utmel Electronic Limited
Product Category Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 792445-PN4250A PN4250A 154-PN4250A
Product Name TRANSISTORS - Transistors (BJT) - Single - PN4250A Bipolar Transistors - BJT Bipolar Transistors - BJT PNP Low Noise
Polarity PNP PNP; PNP
Package Type TO-92; SOT3
Packing Method Bulk; Bulk Bulk; Bulk
IC(max) 1.00E-5 milliamps 500 milliamps
Power Gain 250 dB
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar Transistors - 6697509 - RS Components, Ltd.
Specs
Polarity PNP
Package Type SOT223; Sot-223
Number of units in IC 1
View Details
80 V, 500 mA NPN general-purpose transistors - BC816-16WF - Nexperia B.V.
Specs
Transistor Grade / Operating Range Automotive
Package Type SOT323; SOT323 SOT323
IC(max) 500 milliamps
View Details
5 suppliers
TRANSISTORS - Transistors (BJT) - Single - BCP6925E6327HTSA1 - 1022670-BCP6925E6327HTSA1 - Win Source Electronics
Specs
Polarity PNP; PNP
Package Type SOT3; PG-SOT223-4
View Details
4 suppliers