PN4249 is a PNP bipolar junction transistor for low-noise applications, housed in a TO-92 case with EBC lead configuration. It has a collector-base voltage rating of 60 V, a collector-emitter voltage of 60 V, and an emitter-base voltage of 5.0 V. The device has a maximum collector current of 0.10 A, a current gain (hFE) ranging from 100 to 300 at 5.0 V and 0.10 A, a collector-emitter saturation voltage of 0.25 V at 10 mA, a collector cutoff current of 10 nA at 60 V, an output capacitance of 6.0 pF, a transition frequency of 40 MHz, and a noise figure of 3.0 dB. It meets RoHS compliance.
Bipolar Transistors - BJT PNP Low Lvl
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | PN4249 |
| Product Name | Bipolar Transistors - BJT |