Bipolar (BJT) Transistor PNP 15V 200mA 850MHz 625mW Through Hole TO-92-3
Win Source Part Number: 1024874-PN4209
Category: Discrete Semiconductor Products>Transistors
Package: Bulk
Standard Package: 1
Power - Max: 625 mW
Voltage - Collector Emitter Breakdown (Max): 15 V
Current - Collector (Ic) (Max): 200 mA
Transistor Type: PNP
Vce Saturation (Max) @ Ib, Ic: 600mV @ 5mA, 50mA
Current - Collector Cutoff (Max): 10nA
DC Current Gain (hFE) (Min) @ Ic, Vce: 50 @ 10mA, 300mV
Frequency - Transition: 850MHz
Mounting Type: Through Hole
Package / Case: TO-226-3, TO-92-3 (TO-226AA)
Supplier Device Package: TO-92-3
Temperature Range - Operating: -65°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
HTSUS: 8541.21.0075
Mfr: Central Semiconductor Corp
Other Names: 1514-PN4209
Product Status: Last Time Buy
Bipolar Transistors - BJT PNP 15Vcbo 15Vceo 4.5Vebo 200mA 625mW
TRANS PNP 15V 0.2A TO92-3
| DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 1514-PN4209-ND | 1024874-PN4209 | PN4209 | PN4209 |
| Product Name | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single | Bipolar Transistors - BJT | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | PNP | PNP | ||
| Package Type | TO-92; TO-226-3, TO-92-3 (TO-226AA) | TO-92; SOT3 | ||
| IC(max) | 200 milliamps | 200 milliamps | ||
| Power Gain | 50 dB | |||
| Operating Frequency | 850 MHz |