The PN4092 is an N-channel silicon JFET designed for switching applications, housed in a TO-92 package. It has a maximum drain-source voltage of 40 V, a gate-source voltage rating of 40 V, and a power dissipation of 625 mW. The drain-source saturation current (IDSS) ranges from 15 mA to 20 V gate-source voltage with zero bias, and the pinch-off voltage (VGS(OFF)) spans 2.0 V to 7.0 V. Input capacitance (Ciss) is 16 pF at VDS=20 V and VGS=0, with reverse transfer capacitance (Crss) of 5.0 pF. Operating and storage junction temperatures range from -65 °C to +150 °C.
2V 7V 10MA 625MW TH JFET N CHANN
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 1514-PN4092PBFREE-ND |
| Product Name | JFETs |
| Polarity | N-Channel |