The PN4091 is an N-channel silicon JFET designed for switching applications, housed in a TO-92 package. It has a maximum drain-source voltage of 40 V, gate-source voltage of 40 V, and power dissipation of 625 mW. The gate current is rated at 10 mA, with operating and storage junction temperatures from -65 °C to +150 °C. The device has a drain-source on-resistance up to 30 Ω at VGS=0 and ID=1.0 mA, and input capacitance of 16 pF. It meets RoHS compliance when designated with the PBFREE suffix.
5V 10V 10MA 625MW TH JFET N CHAN
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 1514-PN4091PBFREE-ND |
| Product Name | JFETs |
| Polarity | N-Channel |