The PN4033 is a PNP silicon transistor in a TO-92 package, designed for high current general purpose amplifier applications. It has a collector-base voltage rating of 80 V, a collector-emitter voltage rating of 80 V, and a continuous collector current of 1.0 A. Power dissipation is 625 mW with a thermal resistance of 200 °C/W. The operating and storage junction temperature ranges from -65 to +150 °C. Current gain (hFE) varies from 25 to 300 depending on collector current, and the transition frequency is 100 to 400 MHz. The transistor features a collector-emitter saturation voltage of 0.15 V at 150 mA and 0.50 V at 500 mA. The device is manufactured using the epitaxial planar process.
80V 1A 625MW TH TRANSISTOR-SMALL
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 1514-PN4033TREPBFREETR-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | PNP |