The PN4033 is a PNP silicon transistor in a TO-92 package, designed for high current general purpose amplifier applications. It has a collector-base voltage rating of 80 V, a collector-emitter voltage rating of 80 V, and a continuous collector current of 1.0 A. Power dissipation is rated at 625 mW with a thermal resistance of 200 °C/W. The operating and storage junction temperature range is -65 to +150 °C. The device meets RoHS compliance when ordered with the PBFREE suffix; the TIN/LEAD suffix indicates leaded plating, which is an optional variant of the base part. Electrical characteristics include a DC current gain (hFE) of 100 to 300 at IC=100mA and VCE=5V, and saturation voltage VCE(sat) of 0.50 V at IC=500mA. Transition frequency (fT) is specified between 100 and 400 MHz.
80V 1A 625MW TH TRANSISTOR-SMALL
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 1514-PN4033TIN/LEAD-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | PNP |