The PN4033 is a PNP silicon transistor in a TO-92 package, designed for high current general purpose amplifier applications. It has a collector-base voltage rating of 80 V, a collector-emitter voltage rating of 80 V, and a continuous collector current of 1.0 A. The device dissipates up to 625 mW and operates with a junction temperature range of -65 to +150°C. Thermal resistance is 200 °C/W. Current gain (hFE) ranges from 25 to 300 depending on collector current. The transistor meets RoHS standards with tin/lead plating specified for this variant.
80V 1A 625MW TH TRANSISTOR-SMALL
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 1514-PN4033APMTIN/LEADTB-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | PNP |