PN3644 is a PNP bipolar junction transistor for amplification and switching, housed in a TO-92 case with EBC lead configuration. It has a collector-base voltage rating of 45 V, collector-emitter voltage of 45 V, and emitter-base voltage of 5.0 V. The maximum collector current is 150 mA, with a minimum DC current gain (hFE) of 100 at 10 mA collector current and 10 V collector-emitter voltage. The saturation voltage is 1.0 V at 300 mA collector current. It has a collector-base capacitance of 8.0 pF and a transition frequency of 200 MHz. The device meets RoHS compliance and is available in tape and reel or ammopack packaging.
Bipolar Transistors - BJT PNP Gen Pur SW
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | PN3644 |
| Product Name | Bipolar Transistors - BJT |