Central Semiconductor Corp. Bipolar Transistors - BJT PN3565 TIN/LEAD

Description
Bipolar Transistors - BJT NPN 30Vcbo 25Vceo 6.0Vebo 50mA 625mW
Description
Bipolar Transistors - BJT NPN 30Vcbo 25Vceo 6.0Vebo 50mA 625mW
Datasheet
Datasheet Summary
Powered by GS/AI

The PN3565 TIN/LEAD is an NPN silicon epitaxial planar transistor in a TO-92 package, designed for low-noise applications. It has a collector-base voltage rating of 30 V, collector-emitter voltage of 25 V, emitter-base voltage of 6.0 V, continuous collector current of 50 mA, and power dissipation of 625 mW. The operating and storage junction temperature range is -65 to +150 °C, with thermal resistance of 200 °C/W. The device meets RoHS compliance for lead-tin plating. Electrical characteristics include hFE from 70 to 600, transition frequency (fT) from 40 to 240 MHz, and collector-emitter saturation voltage of 0.35 V under specified conditions.

Datasheet Summary
Powered by GS/AI

The PN3565 TIN/LEAD is an NPN silicon epitaxial planar transistor in a TO-92 package, designed for low-noise applications. It has a collector-base voltage rating of 30 V, collector-emitter voltage of 25 V, emitter-base voltage of 6.0 V, continuous collector current of 50 mA, and power dissipation of 625 mW. The operating and storage junction temperature range is -65 to +150 °C, with thermal resistance of 200 °C/W. The device meets RoHS compliance for lead-tin plating. Electrical characteristics include hFE from 70 to 600, transition frequency (fT) from 40 to 240 MHz, and collector-emitter saturation voltage of 0.35 V under specified conditions.

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
PN3565 TIN/LEAD
Bipolar Transistors - BJT PN3565 TIN/LEAD
Bipolar Transistors - BJT NPN 30Vcbo 25Vceo 6.0Vebo 50mA 625mW

Bipolar Transistors - BJT NPN 30Vcbo 25Vceo 6.0Vebo 50mA 625mW

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Bipolar RF Transistors
Product Number PN3565 TIN/LEAD
Product Name Bipolar Transistors - BJT
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar Transistors - 1221255 - RS Components, Ltd.
Specs
Polarity NPN
Package Type TO-92; To-92
Number of units in IC 1
View Details
PNP general-purpose transistor - 2PA1576Q,135 - Nexperia B.V.
Specs
Package Type SOT323; SOT323 SOT323
IC(max) -150 milliamps
VCEO -50 volts
View Details
6 suppliers