PN3563 is an NPN RF oscillator transistor in a TO-92 case with EBC lead configuration, rated for a collector-emitter voltage of 12 V, collector-base voltage of 30 V, and emitter-base voltage of 2.0 V. It has a maximum collector current of 10 mA, a minimum hFE of 200 at 10 mA, and a collector-emitter saturation voltage of 1.7 V at 10 mA. The device has a transition frequency of 600 MHz, a noise figure of 6.0 dB, and a power dissipation of 300 mW. It is designed for high-frequency oscillator applications.
Bipolar Transistors - BJT SS Transistor
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | PN3563 |
| Product Name | Bipolar Transistors - BJT |