The PN2907A is a silicon PNP epitaxial planar transistor for general purpose switching applications, housed in a TO-92 package. It has a collector-emitter voltage rating of 60 V, a continuous collector current of 600 mA, and a power dissipation of 625 mW. The transition frequency is 200 MHz, and the thermal resistance is 200 °C/W. The operating and storage junction temperature ranges from -65 °C to +150 °C. The hFE ranges from 40 to 50 at IC=500 mA and VCE=10 V, and 40 to 100 at IC=10 mA and VCE=10 V. The device is Pb-free compliant with the PBFREE suffix, and meets RoHS standards.
Bipolar (BJT) Transistor PNP 60V 600mA 200MHz 625mW Through Hole TO-92-3
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 1514-PN2907APBFREE-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | PNP |