The PN2484 is an NPN silicon transistor designed for low noise amplifier applications, housed in a TO-92 package. It has a collector-base voltage rating of 60 V, a collector-emitter voltage rating of 60 V, a continuous collector current of 50 mA, and a power dissipation of 625 mW. The operating and storage junction temperature ranges from -65 °C to +150 °C, with a thermal resistance of 200 °C/W. Current gain (hFE) ranges from 30 to 800 depending on collector current, and the transition frequency (fT) is up to 60 MHz at 0.5 mA. Noise figure is as low as 2.0 dB at 10 kHz. The device complies with RoHS standards.
60V 50MA 625MW TH TRANSISTOR-SMA
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 1514-PN2484TREPBFREETR-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | NPN |