The PN2484 is an NPN silicon transistor designed for low noise amplifier applications, housed in a TO-92 package. It has a collector-base voltage rating of 60 V, a collector-emitter voltage rating of 60 V, a continuous collector current of 50 mA, and a power dissipation of 625 mW. The operating and storage junction temperature range is -65 to +150 °C, with a thermal resistance of 200 °C/W. Current gain (hFE) ranges from 30 to 800 depending on collector current, and the transition frequency (fT) reaches 60 MHz at IC = 0.5 mA. Noise figure is 2.0 dB at 10 kHz. The part number shown includes a TIN/LEAD suffix, indicating a specific plating option not detailed in the electrical specifications.
60V 50MA 625MW TH TRANSISTOR-SMA
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 1514-PN2484APMTIN/LEADTB-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | NPN |