Manufacturer: Central Semiconductor Corp
Win Source Part Number: 1089832-PN2369A
Packaging: Bulk
Mounting: Through Hole
Frequency - Transition: 500MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C (TJ)
Case / Package: TO-92
Maximum Current Collector: 200mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 15V
Max Vce (sat): 500mV @ 10mA, 100mA
Collector Cut-off Current(Max): 400nA
Typical Gain (hFE) (Min): 40 @ 10mA, 1V
Maximum Power Dissipation: 350mW
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Industrial
Bipolar Transistors - BJT NPN Fast SW SS
| Win Source Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors |
| Product Number | 1089832-PN2369A | PN2369A |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - PN2369A | Bipolar Transistors - BJT |
| Polarity | NPN; NPN |