Manufacturer: Central Semiconductor Corp
Win Source Part Number: 061980-PN2222A
Category: Discrete Semiconductor Products
Family: Transistors (BJT) - Single
Packaging: Bulk
Mounting Style: Through Hole
Package: TO-226-3 TO-92-3 (TO-226AA)
Manufacturer Device Package: TO-92
Standard Package: 2500
Catalog: NPN Transistors
Power - Max: 625mW
Voltage - Collector Emitter Breakdown (Max): 40V
Current - Collector (Ic) (Max): 800mA
Transistor Type: NPN
Current - Collector Cutoff (Max): 10nA (ICBO)
Frequency - Transition: 300MHz
Vce Saturation (Max) @ Ib Ic: 1V @ 50mA 500mA
DC Current Gain (hFE) (Min) @ Ic Vce: 100 @ 150mA 10V
Alternative Parts (Cross-Reference): BC337G; 2N4401-BULK; MPS2222A-BULK; PN2222A;
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Application Field: Used in Audio, Signal Processing
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 061980-PN2222A |
| Product Name | Discrete Semiconductor Products |