The PN2222A is a silicon NPN epitaxial planar transistor for general-purpose switching applications, housed in a TO-92 package. It has a collector-emitter voltage rating of 40 V, a continuous collector current of 800 mA, and a power dissipation of 625 mW. The operating and storage junction temperature ranges from -65°C to +150°C. The transistor offers a minimum current gain (hFE) of 100 at VCE=10 V and IC=150 mA, and 25 at VCE=10 V and IC=500 mA. The transition frequency (fT) is 300 MHz at VCE=20 V and IC=20 mA. The collector-emitter saturation voltage is 1.0 V at IC=500 mA and IB=50 mA. The device meets RoHS compliance when ordered with the PBFREE suffix.
Bipolar (BJT) Transistor NPN 40V 800mA 300MHz 625mW Through Hole TO-92-3
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 1514-PN2222APBFREE-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | NPN |