Central Semiconductor Corp. TVS - TVS - Diodes - P6SMB200CA TR13 P6SMB200CA TR13

Description
Manufacturer: Central Semiconductor Corp Win Source Part Number: 791222-P6SMB200CA TR13 Packaging: Reel package Type: Zener Operating Temperature Range: -65°C ~ 150°C (TJ) Package: DO-214AA, SMB Applications: General Mounting: SMD Bidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 171V Current - Peak Pulse (10/1000μs): 2.2A Power - Peak Pulse: 600W Power Line Protection: No Categories: Circuit Protection Minimum Breakdown Voltage: 190V Manufacturer Package: SMB Maximum Clamping Voltage: 274V Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Central Semiconductor Corp Win Source Part Number: 791222-P6SMB200CA TR13 Packaging: Reel package Type: Zener Operating Temperature Range: -65°C ~ 150°C (TJ) Package: DO-214AA, SMB Applications: General Mounting: SMD Bidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 171V Current - Peak Pulse (10/1000μs): 2.2A Power - Peak Pulse: 600W Power Line Protection: No Categories: Circuit Protection Minimum Breakdown Voltage: 190V Manufacturer Package: SMB Maximum Clamping Voltage: 274V Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS - TVS - Diodes - P6SMB200CA TR13 - 791222-P6SMB200CA TR13 - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - P6SMB200CA TR13
791222-P6SMB200CA TR13
TVS - TVS - Diodes - P6SMB200CA TR13 791222-P6SMB200CA TR13
Manufacturer: Central Semiconductor Corp Win Source Part Number: 791222-P6SMB200CA TR13 Packaging: Reel package Type: Zener Operating Temperature Range: -65°C ~ 150°C (TJ) Package: DO-214AA, SMB Applications: General Mounting: SMD Bidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 171V Current - Peak Pulse (10/1000μs): 2.2A Power - Peak Pulse: 600W Power Line Protection: No Categories: Circuit Protection Minimum Breakdown Voltage: 190V Manufacturer Package: SMB Maximum Clamping Voltage: 274V Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Limited

Manufacturer: Central Semiconductor Corp
Win Source Part Number: 791222-P6SMB200CA TR13
Packaging: Reel package
Type: Zener
Operating Temperature Range: -65°C ~ 150°C (TJ)
Package: DO-214AA, SMB
Applications: General
Mounting: SMD
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 171V
Current - Peak Pulse (10/1000μs): 2.2A
Power - Peak Pulse: 600W
Power Line Protection: No
Categories: Circuit Protection
Minimum Breakdown Voltage: 190V
Manufacturer Package: SMB
Maximum Clamping Voltage: 274V
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
TVS Protection Diode - 144-P6SMB200CA TR13 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-P6SMB200CA TR13
TVS Protection Diode 144-P6SMB200CA TR13
TVS DIODE 171VWM 274VC SMB Product overview: P6SMB200CA TR13 from Central Semiconductor is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-P6SMB200CA TR13 can be used for catalog matching and distributor lookup.

TVS DIODE 171VWM 274VC SMB Product overview: P6SMB200CA TR13 from Central Semiconductor is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-P6SMB200CA TR13 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 791222-P6SMB200CA TR13 144-P6SMB200CA TR13
Product Name TVS - TVS - Diodes - P6SMB200CA TR13 TVS Protection Diode
Peak Pulse Power 600 watts 600 watts
VC 274 volts
VBR 190 volts
Unlock Full Specs
to access all available technical data