The MPSL51 is a PNP high-voltage transistor in the TO-92 case with a collector-emitter voltage rating of 100 V, a collector current of 50 mA, and a power dissipation of 625 mW. It features a current gain (hFE) of 250 minimum at 5 mA collector current and a collector-emitter saturation voltage of 0.30 V at 50 mA. The device has a transition frequency of 60 MHz and a collector-base capacitance of 8.0 pF. It is a PNP variant within the MPSL series of high-voltage transistors and shares its key electrical characteristics with other members of the series. The PBFREE suffix indicates a lead-free plating option, which does not alter the electrical specification.
100V 600MA 625MW TH TRANSISTOR-S
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 1514-MPSL51PBFREE-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | PNP |