The MPSD54 is a PNP Darlington transistor in TO-92 case with a collector-emitter voltage of 25 V, collector current of 100 mA, and dc current gain of 1,000 min at 20 mA. It features a collector-emitter saturation voltage of 1.0 V at 100 mA, and an internal power dissipation limit of 625 mW. The part is available with lead-free plating as indicated by the PBFREE suffix, and complies with RoHS requirements. It is designed for low-current switching and amplification applications.
300MA 25V TH TRANSISTOR-SMALL SI
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 1514-MPSD54PBFREE-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | PNP |