The MPSD04 is a NPN Darlington transistor in TO-92 package with a collector-emitter voltage of 25V, collector current of 300mA, and current gain of 1,000 minimum. It features a collector-emitter saturation voltage of 1.0V at 100mA collector current, a transition frequency of 100MHz, and a collector-base capacitance of 100pF. The device is suitable for amplification and switching applications.
300MA 25V TH TRANSISTOR-SMALL SI
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 1514-MPSD04PBFREE-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | NPN |