The MPSA94 is a PNP high-voltage transistor in a TO-92 case, with a collector-emitter voltage rating of 400 V, a collector-base voltage rating of 500 V, and a collector current of 10 mA. It offers a DC current gain (hFE) of 50 at VCE=200 V and IC=10 mA, and a collector-emitter saturation voltage of 0.75 V at IC=50 mA. The device has a collector-base capacitance of 6.0 pF and a transition frequency of 20 MHz. It is suitable for high-voltage switching and amplifier applications.
Bipolar Transistors - BJT . .
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | MPSA94 |
| Product Name | Bipolar Transistors - BJT |