The MPSA94 is a PNP high-voltage transistor in a TO-92 case with a collector-emitter voltage rating of 400 V, a collector current of 50 mA, and a power dissipation of 625 mW. It has a DC current gain (hFE) of 50 at 10 mA collector current and 400 V collector-emitter voltage, and a collector-emitter saturation voltage of 0.75 V at 50 mA. The device features a collector-base capacitance of 6.0 pF and a transition frequency of 20 MHz.
400V 300MA 625MW TH TRANSISTOR-S
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 1514-MPSA94TREPBFREETR-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | PNP |