The MPSA93 is a silicon PNP transistor designed for high voltage applications, housed in a TO-92 case. It has a collector-emitter voltage rating of 200 V, a continuous collector current of 500 mA, and a power dissipation of 625 mW at 25°C. The device features a collector-base voltage of 200 V, an emitter-base voltage of 5.0 V, and a junction temperature range of -65°C to +150°C. Current gain (hFE) ranges from 25 to 40 across collector currents of 1.0 mA to 10 mA at 10 V collector-emitter bias. The transition frequency is 50 MHz, and the output capacitance is up to 8.0 pF at 20 V. Thermal resistance from junction to ambient is 200 °C/W. The part supports Tin/Lead plating as an option identifiable by the TIN/LEAD suffix in the full part number.
TH TRANSISTOR-SMALL SIGNAL (<=1A
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 1514-MPSA93TIN/LEAD-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | PNP |