Manufacturer: Central Semiconductor Corp
Win Source Part Number: 045002-MPSA92
Category: Discrete Semiconductor Products
Family: Transistors (BJT) - Single
Packaging: Bulk
Mounting Style: Through Hole
Package: TO-226-3 TO-92-3 (TO-226AA)
Manufacturer Device Package: TO-92
Standard Package: 2500
Catalog: PNP Transistors
Power - Max: 625mW
Voltage - Collector Emitter Breakdown (Max): 300V
Current - Collector (Ic) (Max): 500mA
Transistor Type: PNP
Current - Collector Cutoff (Max): 250nA (ICBO)
Frequency - Transition: 50MHz
Vce Saturation (Max) @ Ib Ic: 500mV @ 2mA 20mA
DC Current Gain (hFE) (Min) @ Ic Vce: 25 @ 30mA 10V
Alternative Parts (Cross-Reference): MPSA92G; STPSA92; MPSA92;
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Industrial
Bipolar Transistors - BJT PNP Gen Pur SS
| Win Source Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors |
| Product Number | 045002-MPSA92 | MPSA92 |
| Product Name | Discrete Semiconductor Products | Bipolar Transistors - BJT |
| Polarity | PNP |