Central Semiconductor Corp. Single Bipolar Transistors MPSA92 PBFREE

Description
Bipolar (BJT) Transistor PNP 300V 500mA 50MHz 625mW Through Hole TO-92-3
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor PNP 300V 500mA 50MHz 625mW Through Hole TO-92-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - 1514-MPSA92PBFREE-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1514-MPSA92PBFREE-ND
Single Bipolar Transistors 1514-MPSA92PBFREE-ND
Bipolar (BJT) Transistor PNP 300V 500mA 50MHz 625mW Through Hole TO-92-3

Bipolar (BJT) Transistor PNP 300V 500mA 50MHz 625mW Through Hole TO-92-3

Buy Now Datasheet
Singapore, Singapore
300V 0.625W Bipolar Transistor
276-MPSA92 PBFREE
300V 0.625W Bipolar Transistor 276-MPSA92 PBFREE
BJT TO92 300V PNP 0.625W 150C Product overview: MPSA92 PBFREE from Central Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V, 0.625W. Search-friendly keywords include transistor, BJT, switching, amplification, 300V, 0.625W, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MPSA92 PBFREE can be used for catalog matching and distributor lookup.

BJT TO92 300V PNP 0.625W 150C Product overview: MPSA92 PBFREE from Central Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V, 0.625W. Search-friendly keywords include transistor, BJT, switching, amplification, 300V, 0.625W, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MPSA92 PBFREE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors - 1352390-MPSA92 PBFREE - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors
1352390-MPSA92 PBFREE
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors 1352390-MPSA92 PBFREE
Win Source Part Number: 1352390-MPSA92 PBFREE Category: Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors Temperature Range - Operating: -65°C ~ 150°C (TJ) Fake Threat In the Open Market: 41 pct. MSL Level: 1 (Unlimited) Mfr: Central Semiconductor Corp Package: Bulk Product Status: Active Package / Case: TO-226-3, TO-92-3 (TO-226AA) Supplier Device Package: TO-92-3 Base Product Number: MPSA92 Mounting Type: Through Hole HTSUS: 8541.21.0095 REACH Status: REACH Unaffected ECCN: EAR99 Transistor Type: PNP Current - Collector (Ic) (Max): 500 mA Voltage - Collector Emitter Breakdown (Max): 300 V DC Current Gain (hFE) (Min) @ Ic, Vce: 25 @ 30mA, 10V Vce Saturation (Max) @ Ib, Ic: 500mV @ 2mA, 20mA Current - Collector Cutoff (Max): 250nA (ICBO) Frequency - Transition: 50MHz Power - Max: 625 mW

Win Source Part Number: 1352390-MPSA92 PBFREE
Category: Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors
Temperature Range - Operating: -65°C ~ 150°C (TJ)
Fake Threat In the Open Market: 41 pct.
MSL Level: 1 (Unlimited)
Mfr: Central Semiconductor Corp
Package: Bulk
Product Status: Active
Package / Case: TO-226-3, TO-92-3 (TO-226AA)
Supplier Device Package: TO-92-3
Base Product Number: MPSA92
Mounting Type: Through Hole
HTSUS: 8541.21.0095
REACH Status: REACH Unaffected
ECCN: EAR99
Transistor Type: PNP
Current - Collector (Ic) (Max): 500 mA
Voltage - Collector Emitter Breakdown (Max): 300 V
DC Current Gain (hFE) (Min) @ Ic, Vce: 25 @ 30mA, 10V
Vce Saturation (Max) @ Ib, Ic: 500mV @ 2mA, 20mA
Current - Collector Cutoff (Max): 250nA (ICBO)
Frequency - Transition: 50MHz
Power - Max: 625 mW

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 1514-MPSA92PBFREE-ND 276-MPSA92 PBFREE 1352390-MPSA92 PBFREE
Product Name Single Bipolar Transistors 300V 0.625W Bipolar Transistor Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors
Polarity PNP PNP PNP
Package Type TO-92; TO-226-3, TO-92-3 (TO-226AA) Bulk TO-92; SOT3
Packing Method Bulk
IC(max) 500 milliamps 500 milliamps
VCEO 300 volts
Unlock Full Specs
to access all available technical data