Central Semiconductor Corp. Bipolar Transistors - BJT MPSA77 APM

Description
Bipolar Transistors - BJT 60Vcbo 60Vces 10Vebo 500mA 625mW
Description
Bipolar Transistors - BJT 60Vcbo 60Vces 10Vebo 500mA 625mW
Datasheet
Datasheet Summary
Powered by GS/AI

The MPSA77 is a silicon PNP Darlington transistor in a TO-92 package, designed for high-gain applications. It has a collector-base voltage rating of 60 V, a collector-emitter voltage of 60 V, and an emitter-base voltage of 10 V. The continuous collector current is 500 mA, with a power dissipation of 625 mW and a thermal resistance of 200 °C/W. The operating and storage junction temperature range is -65 to +150 °C. The transistor exhibits a minimum current gain (hFE) of 10,000 at IC = 10 mA and IC = 100 mA, with a collector-emitter saturation voltage of 1.5 V at IC = 100 mA and IB = 0.1 mA. The transition frequency is 125 MHz. The device meets no specified industry standards beyond its electrical ratings.

Datasheet Summary
Powered by GS/AI

The MPSA77 is a silicon PNP Darlington transistor in a TO-92 package, designed for high-gain applications. It has a collector-base voltage rating of 60 V, a collector-emitter voltage of 60 V, and an emitter-base voltage of 10 V. The continuous collector current is 500 mA, with a power dissipation of 625 mW and a thermal resistance of 200 °C/W. The operating and storage junction temperature range is -65 to +150 °C. The transistor exhibits a minimum current gain (hFE) of 10,000 at IC = 10 mA and IC = 100 mA, with a collector-emitter saturation voltage of 1.5 V at IC = 100 mA and IB = 0.1 mA. The transition frequency is 125 MHz. The device meets no specified industry standards beyond its electrical ratings.

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
MPSA77 APM
Bipolar Transistors - BJT MPSA77 APM
Bipolar Transistors - BJT 60Vcbo 60Vces 10Vebo 500mA 625mW

Bipolar Transistors - BJT 60Vcbo 60Vces 10Vebo 500mA 625mW

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Bipolar RF Transistors
Product Number MPSA77 APM
Product Name Bipolar Transistors - BJT
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar Transistors - 2548673P - RS Components, Ltd.
Specs
Package Type PowerDI5060-8/SWP
View Details
Single Bipolar Transistors - BC817-25/SNR-ND - DigiKey
Specs
Polarity NPN
Package Type SOT23; TO-236-3, SC-59, SOT-23-3
View Details
3 suppliers