Manufacturer: Central Semiconductor Corp
Win Source Part Number: 1079551-MPSA64
Packaging: Bulk
Mounting: Through Hole
Frequency - Transition: 125MHz
Transistor Polarity: PNP - Darlington
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C (TJ)
Case / Package: TO-92
Maximum Current Collector: 500mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 30V
Max Vce (sat): 1.5V @ 100μA, 100mA
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 20000 @ 100mA, 5V
Maximum Power Dissipation: 625mW
Alternative Parts (Cross-Reference): MPSA64RLRAG; MPSA64-AP; MMBTA64-7;
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Darlington Transistors PNP GP Darl
| Win Source Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Transistors | Darlington Transistors |
| Product Number | 1079551-MPSA64 | MPSA64 |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - MPSA64 | Darlington Transistors |
| Polarity | PNP; PNP - Darlington |