The MPSA64 H is a PNP Darlington transistor in a TO-92 package, part of a series with a continuous collector current of 500 mA, a collector-emitter voltage of 30 V, an emitter-base voltage of 8.0 V, and a power dissipation of 625 mW. The device has a thermal resistance of 200 °C/W and an operating junction temperature range of -65 to +150 °C. VCE(sat) is specified at 1.5 V for IC=100 mA and IB=0.1 mA, and hFE ranges from 20K to 40K at VCE=5.0 V and IC=100 mA. The collector-base leakage current ICBO is up to 100 nA at VCB=30 V. This device is classified as End of Life, with MPSA64 as its designated replacement.
Darlington Transistors PNP 30Vcbo 30Vces 10Vebo 500mA 625mW
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Darlington Transistors |
| Product Number | MPSA64 H |
| Product Name | Darlington Transistors |