The MPSA63 is a PNP Darlington transistor in a TO-92 case with a collector-emitter voltage rating of 30 V, a collector current of 100 mA, and a current gain (hFE) up to 20,000. It has a collector-emitter saturation voltage of 1.50 V at 100 mA, a collector-base capacitance of 125 pF, and a transition frequency of 100 MHz. The device is designed for amplification and switching applications.
500MA 30V TH TRANSISTOR-SMALL SI
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 1514-MPSA63APPPBFREETB-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | PNP |