The MPSA62 is a silicon PNP Darlington transistor in a TO-92 package, designed for applications requiring high current gain. It has a collector-base voltage rating of 20 V, a collector-emitter voltage rating of 20 V, and a continuous collector current of 500 mA, with a power dissipation of 625 mW. Operating and storage junction temperatures range from -65°C to +150°C, and thermal resistance is 200 °C/W. The device has a minimum hFE of 20,000 at IC=10 mA and VCE=5 V, and a VCE(sat) of up to 1.0 V at IC=10 mA and IB=10 μA. The emitter-base voltage is rated at 10 V, and collector-base leakage current is up to 100 nA at 15 V.
Darlington Transistors . .
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Darlington Transistors |
| Product Number | MPSA62 |
| Product Name | Darlington Transistors |