Central Semiconductor Corp. 80V 0.5A 625mW Bipolar Transistor MPSA56

Description
Trans GP BJT PNP 80V 0.5A 625mW 3-Pin TO-92 Box Product overview: MPSA56 from Central Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 0.5A, 625mW. Search-friendly keywords include transistor, BJT, switching, amplification, 80V, 0.5A, 625mW, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MPSA56 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Trans GP BJT PNP 80V 0.5A 625mW 3-Pin TO-92 Box Product overview: MPSA56 from Central Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 0.5A, 625mW. Search-friendly keywords include transistor, BJT, switching, amplification, 80V, 0.5A, 625mW, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MPSA56 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
80V 0.5A 625mW Bipolar Transistor
276-MPSA56
80V 0.5A 625mW Bipolar Transistor 276-MPSA56
Trans GP BJT PNP 80V 0.5A 625mW 3-Pin TO-92 Box Product overview: MPSA56 from Central Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 0.5A, 625mW. Search-friendly keywords include transistor, BJT, switching, amplification, 80V, 0.5A, 625mW, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MPSA56 can be used for catalog matching and distributor lookup.

Trans GP BJT PNP 80V 0.5A 625mW 3-Pin TO-92 Box Product overview: MPSA56 from Central Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 0.5A, 625mW. Search-friendly keywords include transistor, BJT, switching, amplification, 80V, 0.5A, 625mW, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MPSA56 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - 095633-MPSA56 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
095633-MPSA56
Discrete Semiconductor Products 095633-MPSA56
Manufacturer: Central Semiconductor Corp Win Source Part Number: 095633-MPSA56 Category: Discrete Semiconductor Products Family: Transistors (BJT) - Single Packaging: Bulk Mounting Style: Through Hole Package: TO-226-3 TO-92-3 (TO-226AA) Manufacturer Device Package: TO-92 Standard Package: 2500 Catalog: PNP Transistors Power - Max: 625mW Voltage - Collector Emitter Breakdown (Max): 80V Current - Collector (Ic) (Max): 500mA Transistor Type: PNP Current - Collector Cutoff (Max): 100nA (ICBO) Frequency - Transition: 50MHz Vce Saturation (Max) @ Ib Ic: 250mV @ 10mA 100mA DC Current Gain (hFE) (Min) @ Ic Vce: 100 @ 100mA 1V Alternative Parts (Cross-Reference): MPS6729; MPSA55-AP-HF; MPSA56; MPSA56-BP; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance

Manufacturer: Central Semiconductor Corp
Win Source Part Number: 095633-MPSA56
Category: Discrete Semiconductor Products
Family: Transistors (BJT) - Single
Packaging: Bulk
Mounting Style: Through Hole
Package: TO-226-3 TO-92-3 (TO-226AA)
Manufacturer Device Package: TO-92
Standard Package: 2500
Catalog: PNP Transistors
Power - Max: 625mW
Voltage - Collector Emitter Breakdown (Max): 80V
Current - Collector (Ic) (Max): 500mA
Transistor Type: PNP
Current - Collector Cutoff (Max): 100nA (ICBO)
Frequency - Transition: 50MHz
Vce Saturation (Max) @ Ib Ic: 250mV @ 10mA 100mA
DC Current Gain (hFE) (Min) @ Ic Vce: 100 @ 100mA 1V
Alternative Parts (Cross-Reference): MPS6729; MPSA55-AP-HF; MPSA56; MPSA56-BP;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance

Buy Now
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
MPSA56
Bipolar Transistors - BJT MPSA56
Bipolar Transistors - BJT PNP Med Power

Bipolar Transistors - BJT PNP Med Power

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED
Product Category Bipolar RF Transistors Transistors Bipolar RF Transistors
Product Number 276-MPSA56 095633-MPSA56 MPSA56
Product Name 80V 0.5A 625mW Bipolar Transistor Discrete Semiconductor Products Bipolar Transistors - BJT
Package Type Box TO-92; SOT3
Packing Method Box
IC(max) 500 milliamps
VCBO 80 volts
Unlock Full Specs
to access all available technical data