The MPSA56 is a PNP bipolar transistor in a TO-92 package, designed for amplification and switching applications. It has a collector-emitter voltage rating of 80 V, a collector current rating of 100 mA, and a power dissipation of 625 mW. The device features a minimum hFE of 50 at a collector-emitter voltage of 10 V and a collector current of 10 mA, with a saturation voltage of 0.25 V at 100 mA collector current. It operates with a maximum collector-base voltage of 80 V and emitter-base voltage of 4.0 V. The device meets RoHS compliance when ordered with the PBFREE suffix. The TO-92 case measures approximately 4.95 mm in diameter and 5.1 mm in height.
80V 500MA 625MW TH TRANSISTOR-SM
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 1514-MPSA56TREPBFREETR-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | PNP |