Bipolar (BJT) Transistor PNP 80V 500mA 50MHz 625mW Through Hole TO-92-3
TRANS PNP 80V 0.5A TO92-3
| DigiKey | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors |
| Product Number | 1514-MPSA56PBFREE-ND | MPSA56 PBFREE |
| Product Name | Single Bipolar Transistors | Single Bipolar Transistors |
| Polarity | PNP | PNP; PNP |
| Package Type | TO-92; TO-226-3, TO-92-3 (TO-226AA) | TO-92; TO-226-3, TO-92-3 (TO-226AA) |
| IC(max) | 500 milliamps | |
| VCEO | 80 volts |