Central Semiconductor Corp. Bipolar Transistors - BJT MPSA44

Description
Bipolar Transistors - BJT . .
Description
Bipolar Transistors - BJT . .
Datasheet
Datasheet Summary
Powered by GS/AI

The MPSA44 is a silicon NPN transistor designed for high voltage applications, packaged in a TO-92 case. It has a collector-base voltage rating of 500 V, a collector-emitter voltage rating of 400 V, and a continuous collector current of 300 mA. The power dissipation is 625 mW, with a thermal resistance of 200 °C/W. The operating and storage junction temperature range is -65 to +150 °C. Current gain (hFE) ranges from 40 to 200 depending on collector current, and the transition frequency is 20 MHz. The device has a collector-emitter saturation voltage of 0.40 V at 1 mA and 0.75 V at 50 mA.

Datasheet Summary
Powered by GS/AI

The MPSA44 is a silicon NPN transistor designed for high voltage applications, packaged in a TO-92 case. It has a collector-base voltage rating of 500 V, a collector-emitter voltage rating of 400 V, and a continuous collector current of 300 mA. The power dissipation is 625 mW, with a thermal resistance of 200 °C/W. The operating and storage junction temperature range is -65 to +150 °C. Current gain (hFE) ranges from 40 to 200 depending on collector current, and the transition frequency is 20 MHz. The device has a collector-emitter saturation voltage of 0.40 V at 1 mA and 0.75 V at 50 mA.

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
MPSA44
Bipolar Transistors - BJT MPSA44
Bipolar Transistors - BJT . .

Bipolar Transistors - BJT . .

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Bipolar RF Transistors
Product Number MPSA44
Product Name Bipolar Transistors - BJT
Unlock Full Specs
to access all available technical data