Central Semiconductor Corp. TRANSISTORS - Transistors (BJT) - Single - MPSA42 TIN/LEAD MPSA42 TIN/LEAD

Description
Manufacturer: Central Semiconductor Corp Win Source Part Number: 885860-MPSA42 TIN/LEAD Operating Temperature Range: -65°C ~ 150°C (TJ) Features: Bipolar (BJT) Transistor NPN 300 V 500 mA 50MHz 625 mW Through Hole TO-92-3 Package: TO-226-3, TO-92-3 (TO-226AA) Package: Bulk Mounting: Through Hole Family Name: MPSA42 Categories: Discrete Semiconductor Products Case / Package: TO-92-3 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8541.21.0095 Other Part Number: 1514-MPSA42TIN/LEAD, MPSA42CS, MPSA42CS-ND
Request a Quote Datasheet
Description
Manufacturer: Central Semiconductor Corp Win Source Part Number: 885860-MPSA42 TIN/LEAD Operating Temperature Range: -65°C ~ 150°C (TJ) Features: Bipolar (BJT) Transistor NPN 300 V 500 mA 50MHz 625 mW Through Hole TO-92-3 Package: TO-226-3, TO-92-3 (TO-226AA) Package: Bulk Mounting: Through Hole Family Name: MPSA42 Categories: Discrete Semiconductor Products Case / Package: TO-92-3 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8541.21.0095 Other Part Number: 1514-MPSA42TIN/LEAD, MPSA42CS, MPSA42CS-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - MPSA42 TIN/LEAD - 885860-MPSA42 TIN/LEAD - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - MPSA42 TIN/LEAD
885860-MPSA42 TIN/LEAD
TRANSISTORS - Transistors (BJT) - Single - MPSA42 TIN/LEAD 885860-MPSA42 TIN/LEAD
Manufacturer: Central Semiconductor Corp Win Source Part Number: 885860-MPSA42 TIN/LEAD Operating Temperature Range: -65°C ~ 150°C (TJ) Features: Bipolar (BJT) Transistor NPN 300 V 500 mA 50MHz 625 mW Through Hole TO-92-3 Package: TO-226-3, TO-92-3 (TO-226AA) Package: Bulk Mounting: Through Hole Family Name: MPSA42 Categories: Discrete Semiconductor Products Case / Package: TO-92-3 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8541.21.0095 Other Part Number: 1514-MPSA42TIN/LEAD, MPSA42CS, MPSA42CS-ND

Manufacturer: Central Semiconductor Corp
Win Source Part Number: 885860-MPSA42 TIN/LEAD
Operating Temperature Range: -65°C ~ 150°C (TJ)
Features: Bipolar (BJT) Transistor NPN 300 V 500 mA 50MHz 625 mW Through Hole TO-92-3
Package: TO-226-3, TO-92-3 (TO-226AA)
Package: Bulk
Mounting: Through Hole
Family Name: MPSA42
Categories: Discrete Semiconductor Products
Case / Package: TO-92-3
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.21.0095
Other Part Number: 1514-MPSA42TIN/LEAD, MPSA42CS, MPSA42CS-ND

Buy Now Datasheet
Single Bipolar Transistors - 1514-MPSA42TIN/LEAD-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1514-MPSA42TIN/LEAD-ND
Single Bipolar Transistors 1514-MPSA42TIN/LEAD-ND
Bipolar (BJT) Transistor NPN 300V 500mA 50MHz 625mW Through Hole TO-92-3

Bipolar (BJT) Transistor NPN 300V 500mA 50MHz 625mW Through Hole TO-92-3

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Transistors Transistors
Product Number 885860-MPSA42 TIN/LEAD 1514-MPSA42TIN/LEAD-ND
Product Name TRANSISTORS - Transistors (BJT) - Single - MPSA42 TIN/LEAD Single Bipolar Transistors
Polarity NPN NPN
Unlock Full Specs
to access all available technical data

Similar Products

CSD17552Q3A 30V N-Channel MOSFET - CSD17552Q3A - Texas Instruments
Specs
Transistor Type MOSFET
Polarity N-Channel
Package Type SON3x3
View Details
7 suppliers
 - BC807-16LR - Rochester Electronics
Specs
Polarity PNP
Package Type SOT23
View Details
6 suppliers
Infineon Technologies AG
Specs
Transistor Type MOSFET
View Details
IGBT Module - 33968092 - Radwell International
Fuji Electric Corp. of America
Specs
Transistor Type IGBT
View Details