The MPSA27 is an NPN Darlington transistor in a TO-92 package, designed for applications requiring high current gain. It has a collector-base voltage rating of 60 V, a collector-emitter voltage rating of 60 V, an emitter-base voltage rating of 10 V, and a continuous collector current of 500 mA. The power dissipation is 625 mW, with a junction temperature range of -65 to +150°C and a thermal resistance of 200°C/W. The saturated collector-emitter voltage is 1.5 V at 100 mA collector current and 100 µA base current, and the forward base-emitter voltage is 2.0 V at 100 mA collector current. Current gain (hFE) is a minimum of 10,000 at 10 mA and 100 mA collector current. The transition frequency is 125 MHz at 10 mA collector current.
Darlington Transistors NPN 60Vcbo 60Vces 10Vebo 500mA 625mW
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Darlington Transistors |
| Product Number | MPSA27 |
| Product Name | Darlington Transistors |