MPSA14 is a NPN Darlington transistor in a TO-92 package with a collector-emitter voltage rating of 30 V, a collector current of 5.0 A, and a minimum DC current gain of 20,000. It features a collector-emitter saturation voltage of 1.50 V at 100 mA collector current and a maximum collector-base voltage of 30 V. The device has a maximum collector-base leakage current of 100 nA at 30 V and a transition frequency of 125 MHz. It is designed for general-purpose switching and amplification applications.
Darlington Transistors NPN GP Darl
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Darlington Transistors |
| Product Number | MPSA14 |
| Product Name | Darlington Transistors |